Diode Schottky 45V 20A Through Hole TO-220AC
DIODE SCHOTTKY 20A TO-220
DIODE SCHOTTKY 45V 20A TO220AC
Schottky Diodes & Rectifiers 45V 20A IF Single TO-220AC
SCHOTTKY RECTIFIER, SINGLE, 45V, TO220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):20A; Diode Configuration:Single
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | VS-20TQ045-M3-ND | 884-VS-20TQ045-M3 | VS-20TQ045-M3 | VS-20TQ045-M3 | 68AC5603 |
| Product Name | Single Diodes | DIODE SCHOTTKY 20A TO-220 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Single, 45V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | ||||
| Life Cycle Stage | Active | Active | |||
| Package | TO-220; TO-220-2 | TO-220 | TO-220AC-2 | TO-220AC | |
| RoHS Compliant | RoHS | RoHS |