Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - VS-20TQ045STRR-M3 VS-20TQ045STRR-M3

Description
Manufacturer: Vishay Win Source Part Number: 1003070-VS-20TQ045ST RR-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A Current - Reverse Leakage @ Vr: 2.7mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1003070-VS-20TQ045ST RR-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A Current - Reverse Leakage @ Vr: 2.7mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-20TQ045STRR-M3 - 1003070-VS-20TQ045STRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20TQ045STRR-M3
1003070-VS-20TQ045STRR-M3
Diodes, Rectifiers - Single - VS-20TQ045STRR-M3 1003070-VS-20TQ045STRR-M3
Manufacturer: Vishay Win Source Part Number: 1003070-VS-20TQ045ST RR-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A Current - Reverse Leakage @ Vr: 2.7mA @ 45V Capacitance @ Vr, F: 1400pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1003070-VS-20TQ045STRR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A
Current - Reverse Leakage @ Vr: 2.7mA @ 45V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-20TQ045STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V Diode and Rectifier - 2085-VS-20TQ045STRR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V Diode and Rectifier
2085-VS-20TQ045STRR-M3
Schottky 45V Diode and Rectifier 2085-VS-20TQ045STRR-M3
Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20TQ045STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20TQ045STRR- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 45V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20TQ045STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20TQ045STRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-20TQ045STRR-M3
Schottky Diodes & Rectifiers VS-20TQ045STRR-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20TQ045STRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20TQ045STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20TQ045STRR-M3
DIODE SCHOTTKY 45V 20A TO263AB

DIODE SCHOTTKY 45V 20A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1003070-VS-20TQ045STRR-M3 VS-20TQ045STRR-M3-ND 2085-VS-20TQ045STRR-M3 VS-20TQ045STRR-M3 VS-20TQ045STRR-M3
Product Name Diodes, Rectifiers - Single - VS-20TQ045STRR-M3 Single Diodes Schottky 45V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data