Vishay Intertechnology, Inc. Single Diodes VS-20WT04FNTR

Description
Diode Schottky 45V 20A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 45V 20A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20WT04FNTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20WT04FNTR-ND
Single Diodes VS-20WT04FNTR-ND
Diode Schottky 45V 20A Surface Mount D-PAK (TO-252AA)

Diode Schottky 45V 20A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20WT04FNTR - 761775-VS-20WT04FNTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20WT04FNTR
761775-VS-20WT04FNTR
Diodes, Rectifiers - Single - VS-20WT04FNTR 761775-VS-20WT04FNTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761775-VS-20WT04FNTR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Capacitance @ Vr, F: 1900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Part Status: Obsolete(EOL) Family Name: VS-20WT04FN Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 45V Alternative Parts (Cross-Reference): VS-20WT04FN; VS-20WT04FNTRL; VS-20WT04FNTRR; Introduction Date: January 13, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761775-VS-20WT04FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Capacitance @ Vr, F: 1900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Part Status: Obsolete(EOL)
Family Name: VS-20WT04FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): VS-20WT04FN; VS-20WT04FNTRL; VS-20WT04FNTRR;
Introduction Date: January 13, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 45V 20A DPAK Diode and Rectifier - 280-VS-20WT04FNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 20A DPAK Diode and Rectifier
280-VS-20WT04FNTR
Schottky 45V 20A DPAK Diode and Rectifier 280-VS-20WT04FNTR
DIODE SCHOTTKY 45V 20A DPAK Product overview: VS-20WT04FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20WT04FNTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A DPAK Product overview: VS-20WT04FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20WT04FNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20WT04FNTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20WT04FNTR
Discrete Semiconductor Products - Diodes - Rectifiers VS-20WT04FNTR
DIODE SCHOTTKY 45V 20A DPAK

DIODE SCHOTTKY 45V 20A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-20WT04FNTR-ND 761775-VS-20WT04FNTR 280-VS-20WT04FNTR VS-20WT04FNTR
Product Name Single Diodes Diodes, Rectifiers - Single - VS-20WT04FNTR Schottky 45V 20A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
General-purpose Schottky diode - BAS70W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers
150V 250MW Diode and Rectifier - 284-BAR6402LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
5 suppliers