Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761745-VS-20ETF04FP-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2 Full Pack
Diode Type: Standard
Current - Average Rectified (Io): 20A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-20ETF04
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220-2 Full Pack
Voltage - Forward (Vf) (Maximum) @ If: 1.67V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): HERAF1605G; HERAF1605G C0; RFUH20TB3SHZC9;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Diode Standard 400V 20A Through Hole TO-220-2 Full Pack
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETF04FP-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF04FP-M3 can be used for catalog matching and distributor lookup.
DIODE GP 400V 20A TO220-2FP
Rectifiers New Input Diodes - FULLPAK-220-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 761745-VS-20ETF04FP-M3 | VS-20ETF04FP-M3GI-ND | 280-VS-20ETF04FP-M3 | VS-20ETF04FP-M3 | VS-20ETF04FP-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-20ETF04FP-M3 | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.67 volts | 1.67 volts | |||
| VR | 400 volts | ||||
| IR | 0.1000 mA | ||||
| trr | 160 ns |