Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Axial Leaded | |
| Flatpack | |
| Motor Start | |
| Photoflash Strobe | |
| Radial Leaded | |
| For New Design: No Capacitance: 12,000 µF Voltage DC: 15V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,... | |
| For New Design: No Capacitance: 20,000 µF Voltage DC: 9V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,... | |
| For New Design: No Capacitance: 8,000 µF Voltage DC: 24V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz,... |
| << Prev | Next >> |