The NHR431M100JA0C is a Slimpack™ aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 430 µF, in a JA case measuring 1.0 inch wide by 2.0 inches long. It features a stainless steel case, a near-hermetic seal, and operates from -55 °C to +150 °C with no voltage derating at 150 °C. The capacitor has a 20% capacitance tolerance, an ESR of 0.712 Ω at 25 °C and 120 Hz, and a ripple current rating of 0.68 A at 150 °C. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 50g rating for non-JK cases. The device is designed as a high-reliability alternative to wet tantalum capacitor banks, with a load life of 3000 hours at rated voltage and 150 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR431M100JA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |