The NHR191M250JB0C is a 250 Vdc aluminum electrolytic capacitor in the SlimpackTM series, with a capacitance of 190 µF and a 20% tolerance, housed in a stainless steel case measuring 1.0 inch wide by 3.0 inches long. It operates from -55 °C to +150 °C, maintains rated capacitance at 150 °C without derating, and supports a ripple current of 1.70 A at 20 kHz and 150 °C. The case has a near-hermetic seal, withstands vibration up to 80g when mounted as JK case, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminal terminals are 18 AWG copper wire with tin-lead plating, rated for 20 A max. The ESR is 0.589 Ω at 120 Hz and 0.226 Ω at 20 kHz at 25 °C.
CAP ALUM 190UF 20% 250V FLTPCK
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | NHR191M250JB0C | 338-NHR191M250JB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 190 microF | 190 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |