Cornell Dubilier Aluminum Electrolytic NHR161M300JB0C

Description
Flatpack
Request a Quote
Description
Flatpack
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NHR161M300JB0C is a 300 Vdc, 160 µF aluminum electrolytic capacitor in a stainless steel case, measuring 1.0 inch wide by 3.0 inches long, designed for high-temperature operation up to 150 °C with a 3000-hour load life. It features a near-hermetic seal, no voltage derating at 150 °C, and supports ripple currents up to 0.66 A at 150 °C and 20 kHz. Mounting capability accommodates vibration up to 80g when mounted as JK case. ESR at 120 Hz is 1.000 Ω, and ESL is less than or equal to 30 nH. Capacitance tolerance is ±20%, with leakage current not exceeding 0.004 CV µA at 25 °C after 5 minutes.

Datasheet Summary
Powered by GS/AI

The NHR161M300JB0C is a 300 Vdc, 160 µF aluminum electrolytic capacitor in a stainless steel case, measuring 1.0 inch wide by 3.0 inches long, designed for high-temperature operation up to 150 °C with a 3000-hour load life. It features a near-hermetic seal, no voltage derating at 150 °C, and supports ripple currents up to 0.66 A at 150 °C and 20 kHz. Mounting capability accommodates vibration up to 80g when mounted as JK case. ESR at 120 Hz is 1.000 Ω, and ESL is less than or equal to 30 nH. Capacitance tolerance is ±20%, with leakage current not exceeding 0.004 CV µA at 25 °C after 5 minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NHR161M300JB0C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NHR161M300JB0C
Aluminum Electrolytic NHR161M300JB0C
Flatpack

Flatpack

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number NHR161M300JB0C
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C743U010AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101502U050AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
3 suppliers