The NHR261M150JA0C is an aluminum electrolytic capacitor in the NHR-Slimpack™ series, designed for high-temperature and high-reliability applications in aerospace and military systems. It features a stainless steel case, a near-hermetic seal, and operates from -55 °C to +150 °C with a rated voltage of 150 Vdc and capacitance of 260 µF at ±20% tolerance. The case measures 1.0 inch wide by 2.0 inches long and conforms to MIL-STD-202 Method 204 for vibration testing up to 50g. It has a 3000-hour load life at 150 °C, requires no voltage derating at maximum temperature, and exhibits low ESR of 0.738 Ω at 120 Hz and 1.000 Ω at 20 kHz. The terminals are 18 AWG copper wire with tin-lead plating, and the capacitor includes a polyester insulation wrap.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR261M150JA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |