The PSU117515 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 1175 to 1410 µF, rated for 110/125 Vac, and housed in a round rugged bakelite case. It measures 7 inches in diameter and 4 3/8 inches in length. The capacitor operates within a temperature range of -40 ºC to 65 ºC, supports 50 Hz to 60 Hz frequency, and meets EIA RS-463 Type 2 and UL file no. E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 1175µF 125V
1175µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 1175UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU117515 | 2002-PSU117515 | PSU117515-ND | PSU117515 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1175 microF | 1175 microF | 1175 microF | 1175 microF |
| WVAC | 125 volts |