The NLW1-150 is an axial-leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 1 µF, featuring a case size of 0.28 x 0.57 inches. It operates within a temperature range of -40 ºC to +105 ºC, complies with a leakage current specification of 0.1 √CV +2 µA, and meets a load life requirement of 1,000 hours at +105 ºC with a capacitance change of ±20% and ESR change of 200% of the limit. The part is designed for industrial applications requiring vibration resistance and extended operational life.
1µF 150V Aluminum Electrolytic Capacitors Axial, Can 200Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 1UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW1-150 | NLW1-150-ND | NLW1-150 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |