The NR301R391M025EG2 is a radial lead aluminum electrolytic capacitor from the Type 301R series, designed for high ripple current in switching power supplies and UPS battery stiffening. It features an ultra-low ESR of 202 mΩ at 25°C, a rated voltage of 25 Vdc, a capacitance of 390 µF, and a tolerance of ±10% +50%. The capacitor has a case size of 0.51 in × 0.85 in (13.0 mm × 21.5 mm), two leads, and an insulated epoxy end seal. It operates from -55°C to +105°C, supports a ripple current of 1.19 A at 85°C, and has a 4000-hour load life at 85°C with full voltage bias. Series inductance is 12 to 16 nH.
Datasheet Summary Powered by GS/AI
The NR301R391M025EG2 is a radial lead aluminum electrolytic capacitor from the Type 301R series, designed for high ripple current in switching power supplies and UPS battery stiffening. It features an ultra-low ESR of 202 mΩ at 25°C, a rated voltage of 25 Vdc, a capacitance of 390 µF, and a tolerance of ±10% +50%. The capacitor has a case size of 0.51 in × 0.85 in (13.0 mm × 21.5 mm), two leads, and an insulated epoxy end seal. It operates from -55°C to +105°C, supports a ripple current of 1.19 A at 85°C, and has a 4000-hour load life at 85°C with full voltage bias. Series inductance is 12 to 16 nH.