NLW40-50 is an axial-leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 40 µF, featuring a maximum ESR of 5.0 Ω at 120 Hz and a ripple current rating of 0.138 A at 85 °C. It measures 0.40 inches in diameter and 0.88 inches in length. The part operates within a temperature range of -40 °C to +105 °C, complies with a capacitance tolerance of -10% to +75%, and has a leakage current of 0.049 mA maximum. Load and shelf life are qualified for 1,000 hours at 105 °C with changes in capacitance, ESR, and DCL each limited to ±20% or 200% of initial limit, respectively. Vibration resistance meets 10 to 55 Hz, 0.06 inch amplitude, and 10 g max in each plane.
40µF 50V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 40UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW40-50 | NLW40-50-ND | NLW40-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 40 microF | 40 microF | 40 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |