Cornell Dubilier Aluminum Electrolytic NR301R562M016LV2

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NR301R562M016LV2 is a switching power grade radial aluminum electrolytic capacitor with two leads, designed for high-ripple-current applications in power supplies and UPS systems. It has a capacitance of 5600 µF, a rated voltage of 16 Vdc, and an ultra-low ESR of 37 mΩ at 20 kHz and 25°C. It supports a maximum ripple current of 3.53 A at 85°C and operates over a temperature range of -55°C to 105°C. The capacitor measures 0.73 inches in diameter by 1.63 inches in length, with a lead spacing of 0.400 inches. It is RoHS compliant and rated for 2000 hours of load life at full load and 85°C. The unit has a case code LV and is insulated with epoxy end seal.

Datasheet Summary
Powered by GS/AI

The NR301R562M016LV2 is a switching power grade radial aluminum electrolytic capacitor with two leads, designed for high-ripple-current applications in power supplies and UPS systems. It has a capacitance of 5600 µF, a rated voltage of 16 Vdc, and an ultra-low ESR of 37 mΩ at 20 kHz and 25°C. It supports a maximum ripple current of 3.53 A at 85°C and operates over a temperature range of -55°C to 105°C. The capacitor measures 0.73 inches in diameter by 1.63 inches in length, with a lead spacing of 0.400 inches. It is RoHS compliant and rated for 2000 hours of load life at full load and 85°C. The unit has a case code LV and is insulated with epoxy end seal.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - NR301R562M016LV2 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
NR301R562M016LV2
Aluminum Electrolytic NR301R562M016LV2
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number NR301R562M016LV2
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details