Cornell Dubilier Aluminum Electrolytic PPC802M016FG2SAA

Description
For New Design: No Capacitance: 8,000 µF Voltage DC: 24V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Description
For New Design: No Capacitance: 8,000 µF Voltage DC: 24V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PPC802M016FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 8000 µF and a maximum ESR of 0.006 Ω at 20 kHz and 25 °C. It delivers a ripple current of 18 Arms at 20 kHz and 85 °C, and operates from -55 °C to +125 °C with a load life of 2000 hours at 125 °C. The capacitor measures 127 mm in width, 158.8 mm in length, and 1.02 mm in thickness, and is designed for mounting with 3M VHB tape. It meets MIL-STD-202 for mechanical shock and vibration testing, and maintains leakage current below 0.005CV after a 2-minute charge.

Datasheet Summary
Powered by GS/AI

The PPC802M016FG2SAA is an ultra-thin polymer aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 8000 µF and a maximum ESR of 0.006 Ω at 20 kHz and 25 °C. It delivers a ripple current of 18 Arms at 20 kHz and 85 °C, and operates from -55 °C to +125 °C with a load life of 2000 hours at 125 °C. The capacitor measures 127 mm in width, 158.8 mm in length, and 1.02 mm in thickness, and is designed for mounting with 3M VHB tape. It meets MIL-STD-202 for mechanical shock and vibration testing, and maintains leakage current below 0.005CV after a 2-minute charge.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - PPC802M016FG2SAA - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
PPC802M016FG2SAA
Aluminum Electrolytic PPC802M016FG2SAA
For New Design: No Capacitance: 8,000 µF Voltage DC: 24V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 18 A @ 20 kHz, 85°C ESR: 6 mΩ @ 20 kHz, 25°C Length: 158.8mm Width: 127mm Thickness: 1.02mm Lead Spacing: 69.8mm
  • For New Design: No
  • Capacitance: 8,000 µF
  • Voltage DC: 24V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Load Life: 2,000 @ 125°C
  • Ripple Current: 18 A @ 20 kHz, 85°C
  • ESR: 6 mΩ @ 20 kHz, 25°C
  • Length: 158.8mm
  • Width: 127mm
  • Thickness: 1.02mm
  • Lead Spacing: 69.8mm
Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 338-PPC802M016FG2SAA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
338-PPC802M016FG2SAA-ND
Aluminum - Polymer Capacitors 338-PPC802M016FG2SAA-ND
8000µF 16V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

8000µF 16V Aluminum - Polymer Capacitors FlatPack, Tabbed 6mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PPC802M016FG2SAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
PPC802M016FG2SAA
Capacitors - Aluminum - Polymer Capacitors PPC802M016FG2SAA
CAP ALUM POLY 8000UF 16V CHAS

CAP ALUM POLY 8000UF 16V CHAS

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number PPC802M016FG2SAA 338-PPC802M016FG2SAA-ND PPC802M016FG2SAA
Product Name Aluminum Electrolytic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8000 microF 8000 microF 8000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details