The NLW10-25 is an axial-leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 10 µF. It has a maximum ESR of 26.5 Ω at 120 Hz and a nominal ripple current of 0.047 A at 85 ºC. The unit measures 0.28 inches in diameter by 0.57 inches in length. It operates within a temperature range of -40 ºC to +105 ºC and meets load life and shelf life requirements of 1,000 hours at 105 ºC with a capacitance change of ±20% and ESR and DCL increases up to 200% of limit. The capacitor is designed for industrial applications requiring vibration resistance and extended temperature performance.
10µF 25V Aluminum Electrolytic Capacitors Axial, Can 26.5Ohm @ 120Hz 1000 Hrs @ 105°C
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1037327-NLW10-25
Packaging: Bulk
Voltage Rating: 25V
Applications: General Purpose
Mounting: Through Hole
Capacitance: 10μF
Tolerance: -10%, +75%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
ESR: 26.5 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Axial, Can
Ripple Current - Low Frequency: 47mA @ 120Hz
Ripple Current - High Frequency: 54.05mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
CAP ALUM 10UF 25V AXIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NLW10-25 | NLW10-25-ND | 1037327-NLW10-25 | NLW10-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Capacitors - NLW10-25 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |