The NLW2-50 is an axial leaded aluminum electrolytic capacitor in the NLW series, rated for 50 Vdc with a capacitance of 2 µF. It has a maximum ESR of 100 Ω at 85 °C and a nominal ripple current of 0.026 A at 120 Hz. The component measures 0.28 inches in diameter and 0.57 inches in length. The series operates within a temperature range of -40 °C to +105 °C, supports a capacitance tolerance of -10% to +75%, and meets a load life requirement of 1,000 hours at 105 °C with a maximum change in capacitance of ±20% and ESR doubling. Vibration resistance is specified from 10 to 55 Hz at up to 10 g in each plane.
2µF 50V Aluminum Electrolytic Capacitors Axial, Can 100Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 2UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW2-50 | NLW2-50-ND | NLW2-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |