The NLW10-100 is an axial leaded aluminum electrolytic capacitor with a capacitance of 10 µF and a rated voltage of 100 Vdc. It has a maximum ESR of 20.0 Ω at 120 Hz and a nominal ripple current of 0.082 A at 85 °C. The physical dimensions are 0.40 inches in diameter and 0.88 inches in length. The operating temperature range is -40 °C to +105 °C, with a load life of 1,000 hours at 105 °C. Capacitance tolerance is -10% to +75%, and leakage current is specified as 0.2 √CV + 2 µA for voltages ≥25 Vdc. The unit is designed for industrial applications requiring vibration resistance and extended temperature operation.
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 20Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 10UF 100V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW10-100 | NLW10-100-ND | NLW10-100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |