The NLW150-16 is an axial leaded aluminum electrolytic capacitor designed for industrial applications requiring extended operating temperatures and resistance to vibration. It operates from -40 °C to +105 °C with a rated voltage of 16 Vdc and a capacitance of 150 µF. The capacitor has a maximum ESR of 2.20 Ω at 85 °C and a nominal ripple current of 0.225 A at 120 Hz. Its dimensions are 0.40 inches in diameter and 0.88 inches in length. It features low DCL and ESR, 1000-hour load and shelf life at 105 °C with capacitance change ±20% and ESR shift up to 200% of limit, and meets vibration standards of 10 to 55 Hz at 0.06 inches and 10 g max in each plane.
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 150UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW150-16 | NLW150-16-ND | NLW150-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |