The NLW2-100 is an axial leaded aluminum electrolytic capacitor rated for 100 Vdc and 2 µF, with a maximum ESR of 100 Ω at 120 Hz and a ripple current of 0.020 A. It measures 0.28 inches in diameter and 0.57 inches in length. Operating temperature ranges from -40 °C to +105 °C, with a load life of 1,000 hours at 105 °C yielding ±20% capacitance change and up to 200% ESR increase. Leakage current follows 0.2 √CV + 2 µA for ≥25 Vdc. Capacitance tolerance is -10% to +75%. Vibration resistance complies with 10 to 55 Hz, 0.06" displacement, and 10 g for 2 hours per plane.
2µF 100V Aluminum Electrolytic Capacitors Axial, Can 100Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 2UF 100V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW2-100 | NLW2-100-ND | NLW2-100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |