The NLW6-50 is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 6 µF, featuring low DCL and ESR for industrial applications requiring extended temperature operation from -40 °C to +105 °C. It has a nominal ripple current of 0.039 A at 120 Hz and an ESR maximum of 33.0 Ω at 85 °C. The case size is 0.28 inches in diameter and 0.57 inches in length. The capacitor meets a load life of 1,000 hours at 105 °C with capacitance change within ±20%, ESR within 200% of limit, and DCL within 200% of limit. Vibration resistance is certified for 10 to 55 Hz at 0.06 inches amplitude and 10 g max, applied for 2 hours per plane.
6µF 50V Aluminum Electrolytic Capacitors Axial, Can 33Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 6UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW6-50 | NLW6-50-ND | NLW6-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6 microF | 6 microF | 6 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |