Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 500 Vdc, capacitance of 2100 µF, and screw terminals. It features a case code BF measuring 2.024 inches in diameter and 5.687 inches in length, with a 0.875 inch terminal spacing. The capacitor supports over 100,000 discharge cycles, has an energy density of 1 joule per cc, and operates within a temperature range of -20 °C to 55 °C. Maximum ESR at +25 °C and 120 Hz is 0.095 Ω.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF212V500BF2B | 2002-PF212V500BF2B | PF212V500BF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2100 microF | 2100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |