The NLW40-25 is an axial leaded aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 40 µF. It has a maximum ESR of 6.7 Ω at 85 ºC and a ripple current rating of 0.098 A at 120 Hz. The unit measures 0.34 inches in diameter and 0.76 inches in length. It operates within a temperature range of -40 ºC to +105 ºC and meets a load life specification of 1,000 hours at 105 ºC with a capacitance change of ±20% and ESR doubling. Vibration resistance is rated from 10 to 55 Hz with 0.06 inch displacement and 10 g max in each plane.
40µF 25V Aluminum Electrolytic Capacitors Axial, Can 6.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 40UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW40-25 | NLW40-25-ND | NLW40-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 40 microF | 40 microF | 40 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |