The PF102V500AF2B is a 500 Vdc aluminum electrolytic capacitor designed for high-energy photoflash applications with a capacitance of 1000 µF and a 100,000 flash life rating. It features screw terminals in a low post (A) configuration with 10-32 threading, an insulated case measuring 35.5 mm in diameter and 144.4 mm in length, and operates within a temperature range of -20 °C to 55 °C. The part meets the specified ESR of 0.199 · at 120 Hz and 25 °C, with a capacitance tolerance of -10% to +20% and a maximum leakage current of 1 · C in µA.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF102V500AF2B | 2002-PF102V500AF2B | PF102V500AF2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |