The NR301R882M010LV2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, part of the Type 301R series with two leads and ultra-low ESR. It has a capacitance of 8800 µF, a rated voltage of 10 Vdc, an ESR of 60.0 mΩ at 25°C, and a ripple current rating of 5.01 A at 85°C. The case dimensions are 0.73 inches in diameter and 1.63 inches in height. It operates from −55°C to +105°C and meets the 4000-hour load life specification at full load and 85°C. The part has series inductance of 12 to 16 nH and is designed for high ripple-current applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R882M010LV2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |