The PF162V500BD2B is an aluminum electrolytic capacitor designed for high-energy photoflash applications, with a rated voltage of 500 Vdc and a capacitance of 1600 µF. It features screw terminals, an insulated case, and operates within a temperature range of -20 °C to 55 °C. The case dimensions are 51.4 mm in diameter and 119.0 mm in length, with a terminal spacing of 22.2 mm. It supports a minimum of 100,000 full discharges and achieves an energy density of 1 joule per cc. The maximum ESR at 120 Hz and +25 °C is 0.124 Ω, and capacitance tolerance is -10% to +20%.
55 °C Photoflash, High-Energy, Long Life, 500 V, Aluminum
PHOTOFLASH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | PF162V500BD2B | 2002-PF162V500BD2B | PF162V500BD2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -20 to 55 C (-4 to 131 F) | 55 C (131 F) | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1600 microF | 1600 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |