The NLW30-16 is an axial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 30 µF. It has a maximum ESR of 11.1 Ω at 85 °C and a ripple current rating of 0.078 A at 120 Hz. The part measures 0.28 inches in diameter and 0.69 inches in length. It operates within a temperature range of -40 °C to +105 °C and complies with a load life specification of 1,000 hours at 105 °C, with capacitance change limited to ±20% and ESR doubling at end-of-life. Vibration resistance is rated from 10 to 55 Hz with 10 g maximum displacement. The unit features an epoxy end seal option and is designed for industrial applications requiring extended temperature operation and vibration resistance.
30µF 16V Aluminum Electrolytic Capacitors Axial, Can 11.1Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 30UF 16V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW30-16 | NLW30-16-ND | NLW30-16 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 30 microF | 30 microF | 30 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |