NLW3-25 is an axial leaded aluminum electrolytic capacitor with a capacitance of 3 µF, rated for 25 Vdc, and has an ESR of 67.0 Ω at 120 Hz and 120 Hz ripple current of 0.030 A. It measures 0.28 x 0.57 inches in diameter and length. The part operates within a temperature range of -40 °C to +105 °C and meets the load life and shelf life requirements of 1,000 hours at 105 °C with specified changes in capacitance, ESR, and leakage current. It is designed for industrial applications requiring vibration resistance and extended temperature performance.
3µF 25V Aluminum Electrolytic Capacitors Axial, Can 67Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 3UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW3-25 | NLW3-25-ND | NLW3-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3 microF | 3 microF | 3 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |