The NLW15-25 is an axial-leaded aluminum electrolytic capacitor with a capacitance of 15 µF and a rated voltage of 25 Vdc. It has a maximum ESR of 17.7 Ω at 120 Hz and a nominal ripple current of 0.056 A at 120 Hz. The unit measures 0.28 inches in diameter and 0.57 inches in length. It operates within a temperature range of -40 °C to +105 °C, with a load life of 1,000 hours at 105 °C. Capacitance tolerance is -10% to +75%, and leakage current is specified as 0.2 √CV + 2 µA for voltages ≥25 Vdc. Vibration resistance is rated at 10 to 55 Hz with 0.06-inch amplitude and 10 g maximum in each plane. The capacitor features an epoxy end seal and is designed for industrial applications requiring extended life and resistance to vibration.
15µF 25V Aluminum Electrolytic Capacitors Axial, Can 17.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 15UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW15-25 | NLW15-25-ND | NLW15-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |