Cornell Dubilier Datasheets for Aluminum Electrolytic Capacitors

Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 31
Product Name Notes
Axial Leaded
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz,...
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 920 mA @ 100 kHz,...
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.25 A @ 100 kHz,...
For New Design: Yes Capacitance: 100 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 340 mA @ 100 kHz,...
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.25 A @ 100 kHz,...
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.38 A @ 100 kHz,...
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.45 A @ 100 kHz,...
For New Design: Yes Capacitance: 220 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 340 mA @ 100 kHz,...
For New Design: Yes Capacitance: 220 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 2,000 @ 125°C Ripple Current: 340 mA @ 100 kHz,...
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.38 A @ 100 kHz,...
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.45 A @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz,...
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 630 mA @ 100 kHz,...
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.45 A @ 100 kHz,...
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.72 A @ 100 kHz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 630 mA @ 100 kHz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz,...
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 770 mA @ 100 kHz,...

<< Prev Next >>