The PSU14565A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 145-174 µF and a rated voltage of 165 Vac. It is constructed in a rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches. The capacitor meets EIA RS-463 Type 2 (Normal Performance) standards and is listed under UL file no. E128034. It operates within a temperature range of -40 °C to 65 °C and is designed for 50 Hz to 60 Hz frequency applications.
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 760424-PSU14565A
Series: PSU
Packaging: Bulk
Operating Temperature Range: -40°C ~ 65°C
Package: Radial, Can - QC Terminals
Voltage Rating: 165V
Applications: Motor Start
Mounting: Chassis Mount
Capacitance: 145μF
Tolerance: -0%, +20%
Polarization: Bi-Polar
Family Name: PSU
Categories: Capacitors
Dimension: 1.438" Dia (36.53mm)
Height - Seated (Maximum): 2.750" (69.85mm)
Introduction Date: February 20, 1998
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
145µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 145µF 165V
CAP ALUM 145UF 20% 165V QC TERM
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU14565A | 760424-PSU14565A | PSU14565A-ND | 2002-PSU14565A | PSU14565A |
| Product Name | Aluminum Electrolytic | Aluminum Capacitors - PSU14565A | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 145 microF | 145 microF | 145 microF | 145 microF | 145 microF |
| WVAC | 165 volts | 165 volts |