The NHR291M200JB0C is a 290 µF aluminum electrolytic capacitor rated for 200 Vdc, with a case size of 1.0 inch wide by 3.0 inches long, and a bare stainless steel case. It operates from -55 °C to +150 °C, retains capacitance at low temperatures with an impedance ratio of ≤ 3 at 120 Hz, and withstands vibration up to 80 g when mounted on a JK case. The capacitor has a 20 % tolerance, a maximum ripple current of 0.94 A at 120 Hz and 1.98 A at 20 kHz at 150 °C, and an ESR of 0.434 Ω at 120 Hz. It meets MIL-STD-202 and IEC 60068-2-6 for vibration, and is tested for 3000 hours at rated voltage and 150 °C. Terminals are 18 AWG copper wire with tin-lead plating, rated for 20 amps maximum.
CAP ALUM 290UF 20% 200V FLTPCK
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | NHR291M200JB0C | 338-NHR291M200JB0C-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 290 microF | 290 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |