The NR301R102M020EN2 is a radial leaded aluminum electrolytic capacitor for switching power supply outputs, featuring a 0.77 inch diameter, 1.38 inch height, 1000 µF capacitance, 20 Vdc rated voltage, and a tolerance of ±10% +50%. It has a maximum ESR of 152 mΩ at 120 Hz and 56 mΩ at 20 kHz, with a ripple current rating of 1.62 A at 120 Hz and 2.67 A at 20 kHz. The capacitor operates from -55°C to +105°C, has a 4000 hour load life at 85°C under full load, and uses a polyester insulation with epoxy end seal. It meets the RoHS compliance standard and is designed for high ripple current applications, replacing multiple smaller capacitors.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R102M020EN2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |