The NHR591M100JH0C is a Slimpack™ aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 590 µF in a JH case measuring 1.0 inch wide by 2.5 inches long. It features a stainless steel case, a near-hermetic seal, and operates from -55 °C to +150 °C without voltage derating at 150 °C. Capacitance tolerance is ±20%, and leakage current is ≤0.006 CV µA at 25 °C after 5 minutes. Ripple current at 120 Hz is 0.83 A at 150 °C case temperature, with ESR of 0.521 Ω at 120 Hz and 0.200 Ω at 20 kHz. The capacitor meets MIL-STD-202 Method 204 vibration testing at 50 g, has an ESL of ≤30 nH at 1 MHz, and is rated for 3000 hours at 150 °C under rated voltage. Terminals are 18 AWG copper wire with tin-lead plating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR591M100JH0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |