The NR301331U020EM2 is a radial lead aluminum electrolytic capacitor from the Type 300/301 series, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 360 mΩ at 25°C and a ripple current rating of 0.89 A at 85°C. The capacitor has a capacitance of 330 µF, a voltage rating of 20 Vdc, and is case code EM, with dimensions of 13.0 mm diameter and 28.0 mm height. It operates across a temperature range of -55°C to +105°C and has a load life of 2000 hours at full load and 85°C. The part uses a bare can with PVC insulation and no epoxy end seal.
Datasheet Summary Powered by GS/AI
The NR301331U020EM2 is a radial lead aluminum electrolytic capacitor from the Type 300/301 series, designed for switching power supply outputs and UPS battery stiffening. It features an ultra-low ESR of 360 mΩ at 25°C and a ripple current rating of 0.89 A at 85°C. The capacitor has a capacitance of 330 µF, a voltage rating of 20 Vdc, and is case code EM, with dimensions of 13.0 mm diameter and 28.0 mm height. It operates across a temperature range of -55°C to +105°C and has a load life of 2000 hours at full load and 85°C. The part uses a bare can with PVC insulation and no epoxy end seal.