The NHR111M250JA0C is a 250 Vdc, 110 µF aluminum electrolytic capacitor in the Slimpack™ series, featuring a stainless steel case, a near-hermetic seal, and a height of 1.0 inch by width of 1.0 inch with a length of 2.0 inches. It operates from -55 °C to +150 °C with a capacitance tolerance of ±20%, a maximum ESR of 1.018 Ω at 120 Hz, and a ripple current of 0.57 A at 150 °C. The capacitor meets MIL-STD-202 and IEC 60068-2-6 vibration standards with a 50g rating, and is rated for 3000 hours of life at 150 °C under rated voltage. Vibration tolerance is dependent on mounting, with non-JK cases rated at 50g. The terminal is 18 AWG copper wire with 60/40 tin-lead electroplate, rated for 20 amps maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR111M250JA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |