The NHR181M150JK0C is a slimpack aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 180 µF, designed for high reliability in aerospace and military applications. It features a stainless steel case measuring 1.0 inch wide by 1.5 inches long, a near-hermetic seal, and operates from -55 °C to +150 °C without voltage derating. It meets MIL-STD-202 and IEC 60068-2-6 vibration standards with 80g capability when mounted on a JK case. The capacitor has a 20% capacitance tolerance, leakage current ≤ 0.006 CV µA at 25 °C, ESR of 1.088 Ω at 120 Hz and 0.417 Ω at 20 kHz, and ripple current of 0.53 A at 150 °C, with a load life of 3000 hours at rated voltage and temperature. Terminals are 18 AWG copper wire with tin-lead electroplate, rated to 20 amps max.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NHR181M150JK0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |