The NR301R682M010LQ2 is a radially leaded aluminum electrolytic capacitor from the Type 301R series, designed for high ripple current and low ESR in switching power supply applications. It has a 25.8 mm diameter and 80.0 mm length, with a 7.62 mm lead spacing and 1.02 mm lead diameter. The part operates from -55°C to 105°C, rated at 10 Vdc with a capacitance of 6800 µF, a maximum ESR of 71 mΩ at 25°C and 31 mΩ at 85°C, and a ripple current rating of 4.42 A RMS at 120 Hz and 2.92 A at 85°C. It uses a bare can with polyester insulation and an epoxy end seal, and has a 4000-hour load life at 85°C full load. This capacitor replaces multiple smaller units and offers high capacitance density for compact power supply designs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R682M010LQ2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |