The NR301331U025EN2 is a radial leaded aluminum electrolytic capacitor from the 301 series, designed for switching power supply output filtering and UPS battery stiffening. It has a 25 Vdc rated voltage, 330 µF capacitance with a tolerance of -10% to +75%, a maximum ESR of 290 mΩ at 120 Hz and 120 mΩ at 20 kHz, and a ripple current rating of 1.13 A at 120 Hz and 1.75 A at 20 kHz at 85°C. The capacitor is insulated, measures 0.51 in diameter by 1.38 in height, and operates over a temperature range of -55°C to +105°C. It is rated for 2,000 hours of load life at full load and 85°C, with a series inductance of 12 to 16 nH. Cases in this series feature either two or three leads, with this variant having two leads. The part meets RoHS compliance standards and uses an epoxy end seal.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301331U025EN2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |