The NLW15-50 is an axial-leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 15 µF, featuring low DCL and ESR for industrial applications requiring extended temperature operation from -40 ºC to +105 ºC. It has a maximum ESR of 13.5 Ω at 120 Hz and a nominal ripple current of 0.068 A at 85 ºC. The component measures 0.32 inches in diameter and 0.69 inches in length, and complies with load and shelf life specifications of 1,000 hours at 105 ºC, with capacitance change within ±20% and ESR and DCL doubling from original limits. Vibration resistance is rated for 10 to 55 Hz at 0.06 inches displacement and 10 g maximum. The part uses an epoxy end seal and is designed for high reliability under demanding conditions.
15µF 50V Aluminum Electrolytic Capacitors Axial, Can 13.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 15UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW15-50 | NLW15-50-ND | NLW15-50 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |