The PSU14535 is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 145-174 µF and a rated voltage of 220/250 Vac. It is housed in a round rugged bakelite case measuring 5 inches in diameter and 4 3/8 inches in length. The capacitor operates at 50 Hz to 60 Hz, with an operating temperature range of -40 ºC to 65 ºC, and meets EIA RS-463 Type 2 and UL E128034 standards.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 145µF 250V
145µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 145UF 20% 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU14535 | 2002-PSU14535 | 338-3344-ND | PSU14535 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 145 microF | 145 microF | 145 microF | 145 microF |
| WVAC | 250 volts |