The NLW250-25 is an axial-leaded aluminum electrolytic capacitor rated for 250 µF at 25 Vdc, with a maximum ESR of 1.06 Ω at 85 °C and a rated ripple current of 0.400 A at 120 Hz. It measures 0.40 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of −40 °C to +105 °C and meets a load life specification of 1,000 hours at 105 °C with ±20% capacitance change and up to 200% ESR increase. Vibration resistance is certified for 10 to 55 Hz at up to 10 g max, 2 hours per plane. Capacitance tolerance is −10% to +75%. Leak current is governed by the formula 0.2√CV + 2 µA for voltages ≥25 Vdc.
250µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.06Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 250UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW250-25 | NLW250-25-ND | NLW250-25 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |