The Type PSU is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 165 Vac with a capacitance range of 161 to 193 µF, operating from -40 °C to 65 °C, and meeting EIA RS-463 Type 2 standards. It is listed under UL file no. E128034. The case measures 2 inches in diameter and 3 3/8 inches in length for this variant.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 161µF 165V
161µF 165V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 161UF 20% 165V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU16165 | 2002-PSU16165 | PSU16165-ND | PSU16165 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 161 microF | 161 microF | 161 microF | 161 microF |
| WVAC | 165 volts |