Cornell Dubilier Capacitor;Motor Start;Alum Electrolytic;Cap 108-130 uF;Vol-Rtg 330 VAC;QC PSU10830B

Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2
Description
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor;Motor Start;Alum Electrolytic;Cap 108-130 uF;Vol-Rtg 330 VAC;QC
70186075
Capacitor;Motor Start;Alum Electrolytic;Cap 108-130 uF;Vol-Rtg 330 VAC;QC 70186075
Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect Terminals Rugged Bakelite Case Compact Size; Easily Mounted Meets EIA RS-463 Type 2

Specifications

  • Capacitance Range: 21 to 1280 μF
  • Voltage Range: 110 to 330 VAC
  • Operating Temperature:–40°C to +65°C
  • Operating Frequency: 50 to 60 Hz
  • Power Factor: 10% max. (12% 30 μF)
    Features
  • For Motor Starting and Other Intermittent Duty AC Applications
  • Dual Quick Connect Terminals
  • Rugged Bakelite Case
  • Compact Size; Easily Mounted
  • Meets EIA RS-463 Type 2
Supplier's Site
Aluminum Electrolytic Capacitor 108-130Uf 330V, 20%, Qc; Capacitance Cornell Dubilier - 87F1296 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 108-130Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
87F1296
Aluminum Electrolytic Capacitor 108-130Uf 330V, 20%, Qc; Capacitance Cornell Dubilier 87F1296
ALUMINUM ELECTROLYTIC CAPACITOR 108-130UF 330V, 20%, QC; Capacitance:108µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 108-130UF 330V, 20%, QC; Capacitance:108µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:5000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186075 87F1296
Product Name Capacitor;Motor Start;Alum Electrolytic;Cap 108-130 uF;Vol-Rtg 330 VAC;QC Aluminum Electrolytic Capacitor 108-130Uf 330V, 20%, Qc; Capacitance Cornell Dubilier
Configuration / Form Factor Quick Connect Quick Connect
Applications General Purpose
Operating Temperature -40 to 65 C (-40 to 149 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 108 to 130 microF 108 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details