The NLW200-12 is an axial_leaded aluminum electrolytic capacitor rated for 12 Vdc with a 14 Vdc surge voltage, offering 200 µF capacitance and a maximum ESR of 1.7 Ω at 85 °C. It supports a ripple current of 0.270 A at 120 Hz and measures 0.40 x 0.94 inches. Operable from -40 °C to +105 °C, it meets a load life specification of 1,000 hours at 105 °C with ±20% capacitance change and 200% ESR increase. The unit features an epoxy end seal and is designed for industrial applications requiring vibration resistance and extended temperature performance.
200µF 12V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 200UF 12V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW200-12 | NLW200-12-ND | NLW200-12 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 200 microF | 200 microF | 200 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |