The NR301332U6R3LV2 is a radial lead aluminum electrolytic capacitor for switching power supply outputs and UPS battery stiffening, with a 6.3 Vdc rating, 3300 µF capacitance, and a tolerance of -10% to +75%. It features an ultra-low ESR of 76.0 mΩ at 120 Hz and a ripple current capability of 2.61 A at 85°C. The device has a 1.63 inch diameter and 0.73 inch height, with a two-lead configuration. It is rated for -55°C to +105°C operation and has a 4000 hour load life at 85°C under full load. Series inductance is 12 to 16 nH, enabling high ripple-current performance in a single unit that can replace multiple lower-capacitance capacitors. The casing is insulated with a polyester end seal and epoxy coating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301332U6R3LV2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |