The NR301561U020ER2 is a radial electrolytic capacitor from the 301 series, designed for switching power supply outputs and UPS battery stiffening. It features a 20 Vdc rated voltage, 560 µF capacitance with a -10 % to +75 % tolerance, and an ultra-low ESR of 220 mΩ at 120 Hz and 80 MHz at 25°C. It supports a maximum ripple current of 1.41 A at 120 Hz and 2.34 A at 20 kHz. The capacitor has a case code ER, with dimensions of 0.51 in diameter by 1.73 in length, and is insulated with PVC. It operates from -55°C to +105°C with a 4000-hour load life at 85°C under full load and has a series inductance of 12 to 16 nH. It replaces multiple smaller capacitors in high-ripple applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301561U020ER2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |