The NR301R152M025FF2 is a switching power grade radial aluminum electrolytic capacitor with a 25 Vdc rating, 1500 µF capacitance, and a tolerance of ±20%. It features an ultra-low ESR of 95.0 mΩ at 120 Hz and 39.0 mΩ at 20 kHz, with a rated ripple current of 2.20 A at 85 °C and 3.44 A at 120 Hz. The capacitor has a case size of 0.65 x 1.32 inches (16.5 x 33.5 mm), two leads, and operates from -55 °C to 105 °C. It meets the 4000-hour load life specification at full load and 85 °C, and complies with RoHS standards. Its design enables high ripple current capability, replacing multiple lower-capacitance components in power supply outputs.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | NR301R152M025FF2 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |