The PSU10865A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 108-130 µF and a rated voltage of 165 Vac. It features a compact round bakelite case measuring 1 7/16 inches in diameter and 2 3/4 inches in length. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. It operates at 50 Hz to 60 Hz with a maximum power factor of 10% and is rated for temperatures from -40 ºC to 65 ºC. Optional bleeder resistors and mounting brackets are available.
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSU10865A | PSU10865A |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 108 microF | 108 microF |
| WVAC | 165 volts |