The NLW15-100 is an axial-leaded aluminum electrolytic capacitor rated for 100 Vdc, with a capacitance of 15 µF, a maximum ESR of 13.5 Ω at 120 Hz and 85 ºC, and a nominal ripple current of 0.104 A. It measures 0.40 inches in diameter and 0.94 inches in length. The part operates within a temperature range of -40 ºC to +105 ºC, meets a load life of 1,000 hours at 105 ºC with capacitance change within ±20% and ESR increase to 200% of limit, and is designed for high vibration environments. Capacitance tolerance is -10% to +75%.
15µF 100V Aluminum Electrolytic Capacitors Axial, Can 13.5Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 15UF 100V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NLW15-100 | NLW15-100-ND | NLW15-100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |